Ebinger Manufacturing Corp. Pipe Wrench SPW110

Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - SPW110 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe Wrench
SPW110
Pipe Wrench SPW110
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 10 INCH OVERALL LENGTH 10 OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • DROP FORGED JAW STEEL MATERIAL
  • 10 INCH OVERALL LENGTH
  • 10 OVERALL LENGTH - FRACTIONAL
  • 10 OVERALL LENGTH - DECIMAL
  • FOR EMC HEAVY DUTY PIPE
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Wrenches
Product Number SPW110
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details