Ebinger Manufacturing Corp. Pipe Wrench SPW108

Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - SPW108 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe Wrench
SPW108
Pipe Wrench SPW108
STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 8 INCH OVERALL LENGTH 8 OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • DROP FORGED JAW STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • 8 OVERALL LENGTH - FRACTIONAL
  • 8 OVERALL LENGTH - DECIMAL
  • FOR EMC HEAVY DUTY PIPE
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Wrenches
Product Number SPW108
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details