SH5/16X2-1/2 -- CONCRETE ANCHOR
Ebinger Manufacturing Corp.
Concrete Anchor
SH5/16X2-1/2
Description
ANCHOR LENGTH 2-1/2 INCH
ANCHOR SIZE 5/16 INCH
DRILL SIZE 5/16 INCH
EMBED DEPTH 1 INCH
FINISH ZINC PLATED
MATERIAL CARBON STEEL
TYPE SLEEVE
APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
WEIGHT 6.3 LB PER 100 PIECES
STANDARD PACKAGING QUANTITY 100 PIECES
NUT TYPE HEX
-
Ebinger Manufacturing Corp.
Datasheet
Description
ANCHOR LENGTH 2-1/2 INCH
ANCHOR SIZE 5/16 INCH
DRILL SIZE 5/16 INCH
EMBED DEPTH 1 INCH
FINISH ZINC PLATED
MATERIAL CARBON STEEL
TYPE SLEEVE
APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
WEIGHT 6.3 LB PER 100 PIECES
STANDARD PACKAGING QUANTITY 100 PIECES
NUT TYPE HEX
Datasheet
Suppliers
ANCHOR LENGTH 2-1/2 INCH
ANCHOR SIZE 5/16 INCH
DRILL SIZE 5/16 INCH
EMBED DEPTH 1 INCH
FINISH ZINC PLATED
MATERIAL CARBON STEEL
TYPE SLEEVE
APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
WEIGHT 6.3 LB PER 100 PIECES
STANDARD PACKAGING QUANTITY 100 PIECES
NUT TYPE HEX
- ANCHOR LENGTH 2-1/2 INCH
- ANCHOR SIZE 5/16 INCH
- DRILL SIZE 5/16 INCH
- EMBED DEPTH 1 INCH
- FINISH ZINC PLATED
- MATERIAL CARBON STEEL
- TYPE SLEEVE
- APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
- WEIGHT 6.3 LB PER 100 PIECES
- STANDARD PACKAGING QUANTITY 100 PIECES
- NUT TYPE HEX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
SH5/16X2-1/2 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Types
Shield anchor loose bolt
Hole Size
0.6299 inch (16 mm)
Thread Size
0.3937 inch (10 mm)
View Details
Ebinger Manufacturing Corp.
Types
Concrete Anchors (Anchor Bolts)
Hole Size
0.5000 inch (12.7 mm)
Anchor Length
8 inch (203 mm)
View Details