RH6-32X2C -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
RH6-32X2C
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
2 THREAD LENGTH - DECIMAL
2 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE PHILLIPS, SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
2 THREAD LENGTH - DECIMAL
2 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE PHILLIPS, SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
2 INCH THREAD LENGTH
2 THREAD LENGTH - DECIMAL
2 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE PHILLIPS, SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- 2 INCH THREAD LENGTH
- 2 THREAD LENGTH - DECIMAL
- 2 THREAD LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- #6 NOMINAL DIAMETER - FRACTIONAL
- .138 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
- DRIVE STYLE PHILLIPS, SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RH6-32X2C |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Other; Philips
Standard Drives
Torx; Torx
Material
Stainless Steel
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details