RH6-32X1/4 -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
RH6-32X1/4
Description
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER STANDARD BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER STANDARD BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1/4 INCH
.25 LENGTH - DECIMAL
1/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER STANDARD BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1/4 INCH
- .25 LENGTH - DECIMAL
- 1/4 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- #6 NOMINAL DIAMETER - FRACTIONAL
- .138 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PER STANDARD BO
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RH6-32X1/4 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details