RH3/8X1 -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
RH3/8X1
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 1 INCH THREAD LENGTH
- 1 THREAD LENGTH - DECIMAL
- 1 THREAD LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RH3/8X1 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details