RH10-32X1C -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
RH10-32X1C
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
1 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
1 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
Datasheet
Suppliers
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
1 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
- SLOTTED/PHILLIPS TYPE
- ZINC PLATED FINISH
- 1 INCH
- #10 NOMINAL DIAMETER
- 32 TPI
- ROUND HEAD STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RH10-32X1C |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Head Type
Hexagon Head; Other; Hex
Material
Steel
Finish
Black, self-colour
View Details
Screw Type
Cap Screw
Head Type
Hexagon Head
Inch
1/4"
View Details