RH10-24X1C -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
RH10-24X1C
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE PHILLIPS, SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE PHILLIPS, SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
DRIVE STYLE PHILLIPS, SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 1 INCH THREAD LENGTH
- 1 THREAD LENGTH - DECIMAL
- 1 THREAD LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BO
- DRIVE STYLE PHILLIPS, SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RH10-24X1C |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details