RH1/4-20X1/2C -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
RH1/4-20X1/2C
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
Datasheet
Suppliers
SLOTTED/PHILLIPS TYPE
ZINC PLATED FINISH
1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
- SLOTTED/PHILLIPS TYPE
- ZINC PLATED FINISH
- 1/2 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- ROUND HEAD STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
RH1/4-20X1/2C |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Metric
M3
View Details