Ebinger Manufacturing Corp. Self-Drilling Screw - Non Metric PT5

Description
1 INCH LENGTH ZINC PLATED PAN HEAD PHILLIPS DRIVE LENGTH - DECIMAL 1 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet
Description
1 INCH LENGTH ZINC PLATED PAN HEAD PHILLIPS DRIVE LENGTH - DECIMAL 1 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - Non Metric - PT5 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Self-Drilling Screw - Non Metric
PT5
Self-Drilling Screw - Non Metric PT5
1 INCH LENGTH ZINC PLATED PAN HEAD PHILLIPS DRIVE LENGTH - DECIMAL 1 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
  • 1 INCH LENGTH
  • ZINC PLATED
  • PAN HEAD
  • PHILLIPS DRIVE
  • LENGTH - DECIMAL 1
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1
  • NOMINAL DIAMETER - DECIMAL .164
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number PT5
Product Name Self-Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Adjustable Type D - T199 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Other Size Specs 1-3/16
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
 - SC19480-50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details