Ebinger Manufacturing Corp. Threaded Rod - Non Metric PLUMBING DISPLAY

Description
STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN B7 MODEL
Datasheet
Description
STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN B7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - PLUMBING DISPLAY - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
PLUMBING DISPLAY
Threaded Rod - Non Metric PLUMBING DISPLAY
STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN B7 MODEL
  • STRAIGHT TYPE
  • ASTM A193 B7 STAINLESS STEEL MATERIAL
  • 6 FT OVERALL LENGTH
  • 72 OVERALL LENGTH IN INCH
  • 1/4 INCH NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 20 TPI
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 50 PIECES PER TUBE
  • WEIGHT 13 LB PER 100 FT
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
  • B7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number PLUMBING DISPLAY
Product Name Threaded Rod - Non Metric
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 1"
View Details
Threaded Rods - 7696291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.18 inch (30 mm)
Material Steel
Finish Plain
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB06003588 - BUMAX®
Specs
Length 1.38 inch (35 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details