PHS8X3-50 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
PHS8X3-50
Description
3 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
3 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Datasheet
Suppliers
3 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- 3 INCH LENGTH
- HARDENED C1018 STEEL MATERIAL
- BRIGHT ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 3
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHS8X3-50 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Torx
View Details
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details