PHS6X1/2C -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
PHS6X1/2C
Description
1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet
Suppliers
1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
SLOTTED/PHILLIPS DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
- 1/2 INCH LENGTH
- HARDENED C1018 STEEL MATERIAL
- BRIGHT ZINC PLATED
- PAN HEAD
- SLOTTED/PHILLIPS DRIVE
- LENGTH - DECIMAL .5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1/2
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHS6X1/2C |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Screw Type
Self Drilling / Thread Cutting Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details