PHS14X3/4 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
PHS14X3/4
Description
3/4 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
3/4 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet
Suppliers
3/4 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
- 3/4 INCH LENGTH
- HARDENED C1018 STEEL MATERIAL
- BRIGHT ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .242
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHS14X3/4 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details