PHS12X4-50 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
PHS12X4-50
Description
A
4 INCH LENGTH
HARDENED STEEL MATERIAL
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 4
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
A
4 INCH LENGTH
HARDENED STEEL MATERIAL
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 4
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Datasheet
Suppliers
A
4 INCH LENGTH
HARDENED STEEL MATERIAL
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 4
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- A
- 4 INCH LENGTH
- HARDENED STEEL MATERIAL
- ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 4
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 4
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHS12X4-50 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details