PHS10X2-1/2 -- SELF-TAPPING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Tapping Screw - Non Metric
PHS10X2-1/2
Description
2-1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
2-1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Datasheet
Suppliers
2-1/2 INCH LENGTH
HARDENED C1018 STEEL MATERIAL
BRIGHT ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- 2-1/2 INCH LENGTH
- HARDENED C1018 STEEL MATERIAL
- BRIGHT ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 2.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2-1/2
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PHS10X2-1/2 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Oversized Head
Head Type
Other; Oversized
Standard Drives
Slotted
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
7/8"
View Details
National Bolt & Nut Corporation
Head Type
Hexagon Head; Washer Head
Material
Steel
Finish
Zinc Plated
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details