MS14-100 -- MALE DISCONNECT
Ebinger Manufacturing Corp.
Male Disconnect
MS14-100
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.11 INCH W TAB SIZE
MS MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.11 INCH W TAB SIZE
MS MODEL
Datasheet
Suppliers
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.11 INCH W TAB SIZE
MS MODEL
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- 0.11 INCH W TAB SIZE
- MS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
MS14-100 |
|
Product Name
|
Male Disconnect |
|
North American
|
16 to 14 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details