MS10-100 -- MALE DISCONNECT
Ebinger Manufacturing Corp.
Male Disconnect
MS10-100
Description
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.25 INCH W TAB SIZE
MS MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.25 INCH W TAB SIZE
MS MODEL
Datasheet
Suppliers
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.25 INCH W TAB SIZE
MS MODEL
- 12 AWG MIN. CONDUCTOR SIZE
- 10 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- 0.25 INCH W TAB SIZE
- MS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
MS10-100 |
|
Product Name
|
Male Disconnect |
|
North American
|
12 to 10 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details