Ebinger Manufacturing Corp. Hex Screw - Non Metric HHWS8X1C-M

Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 1 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER .164 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 1 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER .164 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HHWS8X1C-M - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HHWS8X1C-M
Hex Screw - Non Metric HHWS8X1C-M
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 1 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER .164 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • PHILLIPS, SLOTTED, FLANGED TYPE
  • HARDENED C1018 STEEL MATERIAL
  • 1 INCH
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • 1 LENGTH - DECIMAL
  • 1 LENGTH - FRACTIONAL
  • #8 NOMINAL DIAMETER
  • .164 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1000 PIECES PER JAR
  • S POINT
  • FINISH/COATING BRIGHT ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HHWS8X1C-M
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Standard Drives Philips / Frearson; Slotted
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Machine Screw - 335-1093-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
M2 x 0.4 Cap Screw, 10 mm Long, Qty 50 - SH2MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details