HHWS8X1/2C-Q -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHWS8X1/2C-Q
Description
PHILLIPS, SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15000 PIECES PER KEG
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS, SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15000 PIECES PER KEG
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PHILLIPS, SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15000 PIECES PER KEG
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PHILLIPS, SLOTTED, FLANGED TYPE
- HARDENED C1018 STEEL MATERIAL
- 1/2 INCH
- 1/4 INCH HEAD WIDTH ACROSS FLAT
- .5 LENGTH - DECIMAL
- 1/2 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- .164 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 15000 PIECES PER KEG
- S POINT
- FINISH/COATING BRIGHT ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHWS8X1/2C-Q |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Other; Knob
Standard Drives
Slotted
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details