HHWS7X1/2C -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHWS7X1/2C
Description
FLANGED, SLOTTED, PHILLIPS TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
TWIN FAST
SELF PIERCING
STANDARD PACKAGING QUANTITY 100
FINISH/COATING BRIGHT ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
FLANGED, SLOTTED, PHILLIPS TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
TWIN FAST
SELF PIERCING
STANDARD PACKAGING QUANTITY 100
FINISH/COATING BRIGHT ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLANGED, SLOTTED, PHILLIPS TYPE
HARDENED C1018 STEEL MATERIAL
1/2 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
TWIN FAST
SELF PIERCING
STANDARD PACKAGING QUANTITY 100
FINISH/COATING BRIGHT ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLANGED, SLOTTED, PHILLIPS TYPE
- HARDENED C1018 STEEL MATERIAL
- 1/2 INCH
- 1/4 INCH HEAD WIDTH ACROSS FLAT
- .5 LENGTH - DECIMAL
- 1/2 LENGTH - FRACTIONAL
- #7 NOMINAL DIAMETER
- #7 NOMINAL DIAMETER - FRACTIONAL
- .151 NOMINAL DIAMETER - DECIMAL
- TWIN FAST
- SELF PIERCING
- STANDARD PACKAGING QUANTITY 100
- FINISH/COATING BRIGHT ZINC FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHWS7X1/2C |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Shoulder Screw
Head Type
Other; Standard
Metric
M3
View Details
Keystone Electronics Corp.
Material
Brass
Finish
Nickel Plated
Length
0.6250 inch (15.87 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details