Ebinger Manufacturing Corp. Hex Screw - Non Metric HHWS7X1/2C-M

Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 1/2 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL #7 NOMINAL DIAMETER .151 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 1/2 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL #7 NOMINAL DIAMETER .151 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HHWS7X1/2C-M - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HHWS7X1/2C-M
Hex Screw - Non Metric HHWS7X1/2C-M
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 1/2 INCH 1/4 INCH HEAD WIDTH ACROSS FLAT .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL #7 NOMINAL DIAMETER .151 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • PHILLIPS, SLOTTED, FLANGED TYPE
  • HARDENED C1018 STEEL MATERIAL
  • 1/2 INCH
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • .5 LENGTH - DECIMAL
  • 1/2 LENGTH - FRACTIONAL
  • #7 NOMINAL DIAMETER
  • .151 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1000 PIECES PER JAR
  • S POINT
  • FINISH/COATING BRIGHT ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HHWS7X1/2C-M
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Standard Drives Philips / Frearson; Slotted
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43905 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M6 x 1.0 Cap Screw, 12 mm Long, Qty 25 - SH6MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details