HHWS6X3/8-Q -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHWS6X3/8-Q
Description
SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
3/8 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 20000 PIECES PER KEG
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
3/8 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 20000 PIECES PER KEG
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
3/8 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 20000 PIECES PER KEG
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED, FLANGED TYPE
- HARDENED C1018 STEEL MATERIAL
- 3/8 INCH
- 1/4 INCH HEAD WIDTH ACROSS FLAT
- .375 LENGTH - DECIMAL
- 3/8 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- .138 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 20000 PIECES PER KEG
- S POINT
- FINISH/COATING BRIGHT ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHWS6X3/8-Q |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
|
Standard Drives
|
Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details