Ebinger Manufacturing Corp.Hex Screw - Non MetricHHWS6X3/8-M
Description
SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
3/8 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 1000 PIECES PER JAR
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Ebinger Manufacturing Corp.
Done
Datasheet
Description
SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
3/8 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 1000 PIECES PER JAR
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
SLOTTED, FLANGED TYPE
HARDENED C1018 STEEL MATERIAL
3/8 INCH
1/4 INCH HEAD WIDTH ACROSS FLAT
.375 LENGTH - DECIMAL
3/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 1000 PIECES PER JAR
S POINT
FINISH/COATING BRIGHT ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN