Ebinger Manufacturing Corp. Self Tapping Screw - Non Metric HHWS10X1-1/2C-50

Description
1-1/2 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
Datasheet
Description
1-1/2 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - HHWS10X1-1/2C-50 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Self Tapping Screw - Non Metric
HHWS10X1-1/2C-50
Self Tapping Screw - Non Metric HHWS10X1-1/2C-50
1-1/2 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
  • 1-1/2 INCH LENGTH
  • C1018 STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED/PHILLIPS DRIVE
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • FINISH BRIGHT ZINC PLATED
  • POINT TYPE S
  • PROCESS HARDENED
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HHWS10X1-1/2C-50
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details