HHCS5/16X6 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHCS5/16X6
Description
LOW CARBON STEEL MATERIAL
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
LOW CARBON STEEL MATERIAL
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- LOW CARBON STEEL MATERIAL
- 6 INCH
- 6 LENGTH - DECIMAL
- 6 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHCS5/16X6 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details