HHCS5/16X1 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHCS5/16X1
Description
LOW CARBON STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
LOW CARBON STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- LOW CARBON STEEL MATERIAL
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHCS5/16X1 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details