HHCS1/4X4-1/2 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHCS1/4X4-1/2
Description
LOW CARBON STEEL MATERIAL
4-1/2 INCH
4.5 LENGTH - DECIMAL
4-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
LOW CARBON STEEL MATERIAL
4-1/2 INCH
4.5 LENGTH - DECIMAL
4-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
4-1/2 INCH
4.5 LENGTH - DECIMAL
4-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- LOW CARBON STEEL MATERIAL
- 4-1/2 INCH
- 4.5 LENGTH - DECIMAL
- 4-1/2 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHCS1/4X4-1/2 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Socket
Material
Stainless Steel; Austenitic
View Details