HHCS1/2X1 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HHCS1/2X1
Description
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
-
Ebinger Manufacturing Corp.
Datasheet
Description
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
- LOW CARBON STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- 1/2 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HHCS1/2X1 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details