HH14X2-1/2 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HH14X2-1/2
Description
SLOTTED, FLANGED TYPE
HARDENED MATERIAL
2-1/2 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED, FLANGED TYPE
HARDENED MATERIAL
2-1/2 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED, FLANGED TYPE
HARDENED MATERIAL
2-1/2 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#14 NOMINAL DIAMETER
.242 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED, FLANGED TYPE
- HARDENED MATERIAL
- 2-1/2 INCH
- 3/8 INCH HEAD WIDTH ACROSS FLAT
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- #14 NOMINAL DIAMETER
- .242 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PER BOX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HH14X2-1/2 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
|
Standard Drives
|
Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details