HH10X3 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HH10X3
Description
SLOTTED, FLANGED TYPE
HARDENED MATERIAL
3 INCH
5/16 INCH HEAD WIDTH ACROSS FLAT
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SLOTTED, FLANGED TYPE
HARDENED MATERIAL
3 INCH
5/16 INCH HEAD WIDTH ACROSS FLAT
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED, FLANGED TYPE
HARDENED MATERIAL
3 INCH
5/16 INCH HEAD WIDTH ACROSS FLAT
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PER BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED, FLANGED TYPE
- HARDENED MATERIAL
- 3 INCH
- 5/16 INCH HEAD WIDTH ACROSS FLAT
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- .19 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PER BOX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HH10X3 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
|
Standard Drives
|
Slotted
|
|
Material
|
Hardened Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Thumb Screw
Standard Drives
Slotted
Material
Brass
View Details
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Steel
View Details
2 suppliers
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Torx
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details