Ebinger Manufacturing Corp. Self Tapping Screw - Non Metric HH-5-10X3/4C

Description
#5-10 3/4 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 5/16 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
Datasheet
Description
#5-10 3/4 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 5/16 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - HH-5-10X3/4C - Ebinger Manufacturing Corp.
Brighton, MI, USA
Self Tapping Screw - Non Metric
HH-5-10X3/4C
Self Tapping Screw - Non Metric HH-5-10X3/4C
#5-10 3/4 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 5/16 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
  • #5-10
  • 3/4 INCH LENGTH
  • C1018 STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED/PHILLIPS DRIVE
  • 5/16 INCH HEAD WIDTH ACROSS FLAT
  • FINISH BRIGHT ZINC PLATED
  • POINT TYPE S
  • PROCESS HARDENED
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HH-5-10X3/4C
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Oversized Slotted Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Oversized Head
Head Type Other; Oversized
Standard Drives Slotted
View Details
Swivel Pad Type - TS103 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details