Ebinger Manufacturing Corp. Hex Screw - Non Metric HH-5-10X3/4C-M

Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 3/4 INCH 5/16 INCH HEAD WIDTH ACROSS FLAT .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #5 NOMINAL DIAMETER 10 TPI .125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 3/4 INCH 5/16 INCH HEAD WIDTH ACROSS FLAT .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #5 NOMINAL DIAMETER 10 TPI .125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HH-5-10X3/4C-M - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HH-5-10X3/4C-M
Hex Screw - Non Metric HH-5-10X3/4C-M
PHILLIPS, SLOTTED, FLANGED TYPE HARDENED C1018 STEEL MATERIAL 3/4 INCH 5/16 INCH HEAD WIDTH ACROSS FLAT .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL #5 NOMINAL DIAMETER 10 TPI .125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1000 PIECES PER JAR S POINT FINISH/COATING BRIGHT ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • PHILLIPS, SLOTTED, FLANGED TYPE
  • HARDENED C1018 STEEL MATERIAL
  • 3/4 INCH
  • 5/16 INCH HEAD WIDTH ACROSS FLAT
  • .75 LENGTH - DECIMAL
  • 3/4 LENGTH - FRACTIONAL
  • #5 NOMINAL DIAMETER
  • 10 TPI
  • .125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 1000 PIECES PER JAR
  • S POINT
  • FINISH/COATING BRIGHT ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HH-5-10X3/4C-M
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Standard Drives Philips / Frearson; Slotted
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Checknuts - T102CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.2188 inch (5.56 mm)
Other Size Specs 5/32
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Machine Screw - 164-SCREWM6-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details