Ebinger Manufacturing Corp. Self Tapping Screw - Non Metric HH-5-10X1C

Description
#5-10 1 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 5/16 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
Datasheet
Description
#5-10 1 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 5/16 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - HH-5-10X1C - Ebinger Manufacturing Corp.
Brighton, MI, USA
Self Tapping Screw - Non Metric
HH-5-10X1C
Self Tapping Screw - Non Metric HH-5-10X1C
#5-10 1 INCH LENGTH C1018 STEEL MATERIAL HEX WASHER HEAD SLOTTED/PHILLIPS DRIVE 5/16 INCH HEAD WIDTH ACROSS FLAT FINISH BRIGHT ZINC PLATED POINT TYPE S PROCESS HARDENED
  • #5-10
  • 1 INCH LENGTH
  • C1018 STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED/PHILLIPS DRIVE
  • 5/16 INCH HEAD WIDTH ACROSS FLAT
  • FINISH BRIGHT ZINC PLATED
  • POINT TYPE S
  • PROCESS HARDENED
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HH-5-10X1C
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Regular Type A - T103 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details