HC5/8X3 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HC5/8X3
Description
HEAT TREATED HCS MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
HEAT TREATED HCS MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
HEAT TREATED HCS MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- HEAT TREATED HCS MATERIAL
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 5/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HC5/8X3 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Shoulder Screw
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
7/8"
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details