HC3/8X5 -- HEX SCREW - NON METRIC
Ebinger Manufacturing Corp.
Hex Screw - Non Metric
HC3/8X5
Description
HEAT TREATED HCS MATERIAL
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
HEAT TREATED HCS MATERIAL
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
HEAT TREATED HCS MATERIAL
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- HEAT TREATED HCS MATERIAL
- 5 INCH
- 5 LENGTH - DECIMAL
- 5 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HC3/8X5 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
2 suppliers
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Socket
Material
Stainless Steel; Austenitic
View Details