FW8 -- WOOD SCREW - NON METRIC
Ebinger Manufacturing Corp.
Wood Screw - Non Metric
FW8
Description
FLAT PHILLIPS TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
FLAT PHILLIPS TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
FW8
FLAT PHILLIPS TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#12 NOMINAL DIAMETER
.216 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- #12 NOMINAL DIAMETER
- .216 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FW8 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Steel
View Details
2 suppliers
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details