FW04 -- WOOD SCREW - NON METRIC
Ebinger Manufacturing Corp.
Wood Screw - Non Metric
FW04
Description
FLAT PHILLIPS TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
FLAT PHILLIPS TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
FW04
FLAT PHILLIPS TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- 1-1/2 INCH
- 1.5 LENGTH - DECIMAL
- 1-1/2 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- .164 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FW04 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details