FW02 -- WOOD SCREW - NON METRIC
Ebinger Manufacturing Corp.
Wood Screw - Non Metric
FW02
Description
FLAT PHILLIPS TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
FLAT PHILLIPS TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
FW02
FLAT PHILLIPS TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- .164 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FW02 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details