FS12 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
FS12
Description
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.25 INCH W TAB SIZE
FS MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.25 INCH W TAB SIZE
FS MODEL
Datasheet
Suppliers
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.25 INCH W TAB SIZE
FS MODEL
- 12 AWG MIN. CONDUCTOR SIZE
- 10 AWG MAX. CONDUCTOR SIZE
- 25 PER BAG STANDARD PACKAGE
- 0.25 INCH W TAB SIZE
- FS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
FS12 |
|
Product Name
|
Female Disconnect |
|
North American
|
12 to 10 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Material
Pre-Tin
Features
RoHS
North American
10 to 14 AWG
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details