FHMS6-32X1 -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
FHMS6-32X1
Description
PHILLIPS TYPE
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS TYPE
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
Datasheet
Suppliers
PHILLIPS TYPE
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
- PHILLIPS TYPE
- ZINC PLATED FINISH
- 1 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- FLAT HEAD STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FHMS6-32X1 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
7/8"
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Material
Steel
Finish
Black Oxide
View Details