FHMS6-32X1/2 -- MACHINE SCREW - NON METRIC
Ebinger Manufacturing Corp.
Machine Screw - Non Metric
FHMS6-32X1/2
Description
PHILLIPS TYPE
ZINC PLATED FINISH
1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
-
Ebinger Manufacturing Corp.
Datasheet
Description
PHILLIPS TYPE
ZINC PLATED FINISH
1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
Datasheet
Suppliers
PHILLIPS TYPE
ZINC PLATED FINISH
1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
- PHILLIPS TYPE
- ZINC PLATED FINISH
- 1/2 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- FLAT HEAD STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FHMS6-32X1/2 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.6732 inch (17.1 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Hex Socket / Allen
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details