Ebinger Manufacturing Corp. Standard Tie EWT6D

Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 8 INCH 8 LENGTH IN INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 8 INCH 8 LENGTH IN INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT6D - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT6D
Standard Tie EWT6D
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 8 INCH 8 LENGTH IN INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TIP, SELF LOCKING TYPE
  • OPAQUE VIRGIN NYLON MATERIAL
  • WHITE COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 50 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1-3/4 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 185 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT6D
Product Name Standard Tie
Color WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 2-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details