Ebinger Manufacturing Corp. Flat/Plain Washer - Non Metric ESW7

Description
FASTENER SIZE 7/8 INCH FINISH/COATING ZINC PLATED TYPE ROUND STANDARD PACKAGING QUANTITY 100
Datasheet
Description
FASTENER SIZE 7/8 INCH FINISH/COATING ZINC PLATED TYPE ROUND STANDARD PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/Plain Washer - Non Metric - ESW7 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Flat/Plain Washer - Non Metric
ESW7
Flat/Plain Washer - Non Metric ESW7
FASTENER SIZE 7/8 INCH FINISH/COATING ZINC PLATED TYPE ROUND STANDARD PACKAGING QUANTITY 100
  • FASTENER SIZE 7/8 INCH
  • FINISH/COATING ZINC PLATED
  • TYPE ROUND
  • STANDARD PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Washers
Product Number ESW7
Product Name Flat/Plain Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

0.227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.227 inch (5.766 mm)
Outside Diameter 0.500 inch (12.700 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Shoulder Washer - 4711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.253 inch (6.426 mm)
View Details
5 suppliers
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details