ESW4 -- FLAT/PLAIN WASHER - NON METRIC
Ebinger Manufacturing Corp.
Flat/Plain Washer - Non Metric
ESW4
Description
FASTENER SIZE 5/8 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
STANDARD PACKAGING QUANTITY 50
-
Ebinger Manufacturing Corp.
Datasheet
Description
FASTENER SIZE 5/8 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
STANDARD PACKAGING QUANTITY 50
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
ESW4
FASTENER SIZE 5/8 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
STANDARD PACKAGING QUANTITY 50
- FASTENER SIZE 5/8 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- STANDARD PACKAGING QUANTITY 50
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ESW4 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details