ESW3-250 -- FLAT/PLAIN WASHER - NON METRIC
Ebinger Manufacturing Corp.
Flat/Plain Washer - Non Metric
ESW3-250
Description
FASTENER SIZE 1/2 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 50 PER PACK
PACKAGING TYPE PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
FASTENER SIZE 1/2 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 50 PER PACK
PACKAGING TYPE PLASTIC BOX
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
ESW3-250
FASTENER SIZE 1/2 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 50 PER PACK
PACKAGING TYPE PLASTIC BOX
- FASTENER SIZE 1/2 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGING QUANTITY 50 PER PACK
- PACKAGING TYPE PLASTIC BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ESW3-250 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Washer Type
Bowed or Curved
Material
Spring Steel; Spring Steel
Outside Diameter
0.322 inch (8.179 mm)
View Details
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.140 inch (3.556 mm)
View Details
3 suppliers
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details