ESW1-500 -- FLAT/PLAIN WASHER - NON METRIC
Ebinger Manufacturing Corp.
Flat/Plain Washer - Non Metric
ESW1-500
Description
FASTENER SIZE 1/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
FASTENER SIZE 1/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
ESW1-500
FASTENER SIZE 1/4 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
- FASTENER SIZE 1/4 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGING QUANTITY 100 PER PACK
- PACKAGING TYPE PLASTIC BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ESW1-500 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Square or Rectangle
Material
Steel; 1018 Steel
Finish
BlackOxide
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel
View Details