Ebinger Manufacturing Corp. Concrete Anchor ESA3/16

Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL POLYETHYLENE TYPE WINGED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet
Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL POLYETHYLENE TYPE WINGED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - ESA3/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
ESA3/16
Concrete Anchor ESA3/16
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL POLYETHYLENE TYPE WINGED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
  • ANCHOR LENGTH 7/8 INCH
  • ANCHOR SIZE 3/16 INCH
  • MATERIAL POLYETHYLENE
  • TYPE WINGED
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC BOX
  • STANDARD PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number ESA3/16
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 2646411 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Concrete Anchor - ECA5/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3125 inch (7.94 mm)
Anchor Length 1.38 inch (34.92 mm)
View Details