ELW20 -- SPRING LOCK WASHER - NON METRIC
Ebinger Manufacturing Corp.
Spring Lock Washer - Non Metric
ELW20
Description
SPLIT TYPE
ZINC PLATED FINISH
1 INCH INNER DIAMETER
1 INNER DIAMETER - DECIMAL
1 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SPLIT TYPE
ZINC PLATED FINISH
1 INCH INNER DIAMETER
1 INNER DIAMETER - DECIMAL
1 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Spring Lock Washer - Non Metric
ELW20
SPLIT TYPE
ZINC PLATED FINISH
1 INCH INNER DIAMETER
1 INNER DIAMETER - DECIMAL
1 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
- SPLIT TYPE
- ZINC PLATED FINISH
- 1 INCH INNER DIAMETER
- 1 INNER DIAMETER - DECIMAL
- 1 INNER DIAMETER - FRACTIONAL
- PACKAGING QUANTITY 100
- INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ELW20 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Fibre
Inside Diameter
0.194 inch (4.928 mm)
View Details
4 suppliers
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Flat or USS; Square or Rectangle
Material
Steel
Finish
Black Zinc
View Details