ELW18 -- SPRING LOCK WASHER - NON METRIC
Ebinger Manufacturing Corp.
Spring Lock Washer - Non Metric
ELW18
Description
SPLIT TYPE
ZINC PLATED FINISH
3/4 INCH INNER DIAMETER
.75 INNER DIAMETER - DECIMAL
3/4 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SPLIT TYPE
ZINC PLATED FINISH
3/4 INCH INNER DIAMETER
.75 INNER DIAMETER - DECIMAL
3/4 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Spring Lock Washer - Non Metric
ELW18
SPLIT TYPE
ZINC PLATED FINISH
3/4 INCH INNER DIAMETER
.75 INNER DIAMETER - DECIMAL
3/4 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
- SPLIT TYPE
- ZINC PLATED FINISH
- 3/4 INCH INNER DIAMETER
- .75 INNER DIAMETER - DECIMAL
- 3/4 INNER DIAMETER - FRACTIONAL
- PACKAGING QUANTITY 100
- INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ELW18 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Washer Type
Beveled; Square or Rectangle
Material
HardenedSteel
Finish
Plain
View Details
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details